Whirlpool logo

Whirlpool AWM 7100 washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241541
Info modified on:
06 Dec 2021, 17:30:53
Short summary description Whirlpool AWM 7100 washing machine Front-load 5 kg 1000 RPM White:

Whirlpool AWM 7100, Front-load, 5 kg, C, 73 dB, 1000 RPM, 190 kWh

Long summary description Whirlpool AWM 7100 washing machine Front-load 5 kg 1000 RPM White:

Whirlpool AWM 7100. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 73 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 600 mm, Depth: 595 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.