Whirlpool logo

Whirlpool AWM 1110 washing machine Front-load 11 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94034
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AWM 1110 washing machine Front-load 11 kg 1200 RPM White:

Whirlpool AWM 1110, Front-load, 11 kg, 78 dB, 1200 RPM, 261 kWh, 14520 L

Long summary description Whirlpool AWM 1110 washing machine Front-load 11 kg 1200 RPM White:

Whirlpool AWM 1110. Loading type: Front-load. Rated capacity: 11 kg, Noise level (spin): 78 dB, Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 261 kWh, Annual water consumption washing: 14520 L. Product colour: White. Width: 690 mm, Depth: 785 mm, Height: 965 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.