Whirlpool logo

Whirlpool AWG 5061 washing machine Front-load 5 kg 600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210562
Info modified on:
06 Dec 2021, 17:30:59
Short summary description Whirlpool AWG 5061 washing machine Front-load 5 kg 600 RPM White:

Whirlpool AWG 5061, Front-load, 5 kg, B, 600 RPM, 190 kWh, 8699 L

Long summary description Whirlpool AWG 5061 washing machine Front-load 5 kg 600 RPM White:

Whirlpool AWG 5061. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 600 RPM. Annual energy consumption washing: 190 kWh, Annual water consumption washing: 8699 L. Product colour: White. Width: 600 mm, Depth: 510 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.