Whirlpool logo

Whirlpool AWE 6516 washing machine Top-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136502
Info modified on:
27 May 2024, 12:02:13
Short summary description Whirlpool AWE 6516 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool AWE 6516, Top-load, 5 kg, C, 76 dB, 1000 RPM, 167 kWh

Long summary description Whirlpool AWE 6516 washing machine Top-load 5 kg 1000 RPM White:

Whirlpool AWE 6516. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 167 kWh, Annual water consumption washing: 8454 L. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.