Whirlpool logo

Whirlpool AWE 5125 washing machine Top-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84431
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AWE 5125 washing machine Top-load 5 kg 1200 RPM White:

Whirlpool AWE 5125, Top-load, 5 kg, B, 76 dB, 1200 RPM, 163 kWh

Long summary description Whirlpool AWE 5125 washing machine Top-load 5 kg 1200 RPM White:

Whirlpool AWE 5125. Loading type: Top-load. Rated capacity: 5 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 163 kWh, Annual water consumption washing: 8454 L. Product colour: White. Width: 400 mm, Depth: 630 mm, Height: 900 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.