Whirlpool logo

Whirlpool ART 471/A+ Built-in 273 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134538
Info modified on:
27 May 2024, 11:58:24
Short summary description Whirlpool ART 471/A+ Built-in 273 L White:

Whirlpool ART 471/A+, 273 L, 35 dB, 3.5 kg/24h, White

Long summary description Whirlpool ART 471/A+ Built-in 273 L White:

Whirlpool ART 471/A+. Total net capacity: 273 L. Door hinge: Right. Noise level: 35 dB. Fridge net capacity: 201 L, Fridge number of shelves/baskets: 5, Number of vegetable drawers: 1. Freezer net capacity: 72 L, Freezing capacity: 3.5 kg/24h. Annual energy consumption: 292 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.