Whirlpool logo

Whirlpool ART 8911/A+ SF fridge-freezer Built-in White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81917
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ART 8911/A+ SF fridge-freezer Built-in White:

Whirlpool ART 8911/A+ SF, No Frost (fridge), SN-T, 35 dB, 6 kg/24h, White

Long summary description Whirlpool ART 8911/A+ SF fridge-freezer Built-in White:

Whirlpool ART 8911/A+ SF. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezing capacity: 6 kg/24h, No Frost (freezer). Annual energy consumption: 296 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.