Whirlpool logo

Whirlpool ARG86122 combi-fridge Built-in 189 L E Stainless steel, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2230
Info modified on:
28 May 2025, 09:31:26
Short summary description Whirlpool ARG86122 combi-fridge Built-in 189 L E Stainless steel, White:

Whirlpool ARG86122, 189 L, Built-in, E, 36 dB, SN-ST, Stainless steel, White

Long summary description Whirlpool ARG86122 combi-fridge Built-in 189 L E Stainless steel, White:

Whirlpool ARG86122. Appliance placement: Built-in, Product colour: Stainless steel, White, Door hinge: Right. Total net capacity: 189 L, Climate class: SN-ST, Noise emission class: C. Fridge net capacity: 171 L. Freezer position: Top-placed, Freezer net capacity: 18 L, Storage time during power failure: 12 h. Cord length: 2.45 m

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.