Whirlpool logo

Whirlpool ARC4218/1/IX/A+ fridge-freezer Freestanding 439 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137934
Info modified on:
26 Feb 2021, 15:59:49
Short summary description Whirlpool ARC4218/1/IX/A+ fridge-freezer Freestanding 439 L Stainless steel:

Whirlpool ARC4218/1/IX/A+, 439 L, 44 dB, 7.5 kg/24h, Stainless steel

Long summary description Whirlpool ARC4218/1/IX/A+ fridge-freezer Freestanding 439 L Stainless steel:

Whirlpool ARC4218/1/IX/A+. Total net capacity: 439 L. Door hinge: Right. Noise level: 44 dB. Fridge net capacity: 332 L, Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 107 L, Freezing capacity: 7.5 kg/24h. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.