Whirlpool ARC 2980, 40 dB, 2.5 kg/24h, White
Whirlpool ARC 2980. Door hinge: Right. Noise level: 40 dB. Fridge net capacity: 178 L. Freezer net capacity: 50 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 285 kWh. Product colour: White