Whirlpool logo

Whirlpool ARC 5524/2 fridge-freezer Freestanding 268 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125136
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool ARC 5524/2 fridge-freezer Freestanding 268 L White:

Whirlpool ARC 5524/2, 268 L, 38 dB, 2.5 kg/24h, White

Long summary description Whirlpool ARC 5524/2 fridge-freezer Freestanding 268 L White:

Whirlpool ARC 5524/2. Total net capacity: 268 L. Door hinge: Right. Noise level: 38 dB. Fridge net capacity: 212 L, Fridge interior light. Freezer net capacity: 56 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 306.6 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.