Whirlpool logo

Whirlpool ARC 1800 fridge-freezer Built-in 155 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63880
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Whirlpool ARC 1800 fridge-freezer Built-in 155 L White:

Whirlpool ARC 1800, 155 L, 39 dB, 2 kg/24h, White

Long summary description Whirlpool ARC 1800 fridge-freezer Built-in 155 L White:

Whirlpool ARC 1800. Total net capacity: 155 L, Noise level: 39 dB. Fridge net capacity: 115 L, Number of vegetable drawers: 1. Freezer net capacity: 40 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 251.9 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.