Whirlpool logo

Whirlpool AMW 784 IX microwave Stainless steel Combination microwave Built-in 31 L

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101479
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool AMW 784 IX microwave Stainless steel Combination microwave Built-in 31 L:

Whirlpool AMW 784 IX, Built-in, Combination microwave, 31 L, Built-in display, LED, Rotary

Long summary description Whirlpool AMW 784 IX microwave Stainless steel Combination microwave Built-in 31 L:

Whirlpool AMW 784 IX. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 31 L, Built-in display, Display type: LED, Control type: Rotary, Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.