Whirlpool logo

Whirlpool AKZM 693/MR/L 67 L 3650 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51224
Info modified on:
29 Nov 2024, 15:42:30
Short summary description Whirlpool AKZM 693/MR/L 67 L 3650 W Black:

Whirlpool AKZM 693/MR/L, Electric, 67 L, 3650 W, 67 L, 2450 W, Black

Long summary description Whirlpool AKZM 693/MR/L 67 L 3650 W Black:

Whirlpool AKZM 693/MR/L. Oven type: Electric, Total oven(s) interior capacity: 67 L, Total oven power: 3650 W. Product colour: Black, Control type: Sensor, Control position: Front. Timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.99 kWh, AC input voltage: 230 V. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.