Whirlpool logo

Whirlpool AKZM 8480 S 73 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91610
Info modified on:
14 Apr 2025, 11:37:05
Short summary description Whirlpool AKZM 8480 S 73 L Silver:

Whirlpool AKZM 8480 S, Medium, Electric, 73 L, 73 L, Pyrolytic, Built-in

Long summary description Whirlpool AKZM 8480 S 73 L Silver:

Whirlpool AKZM 8480 S. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Silver, Control type: Rotary, Touch. Timer type: Digital, Timer modes: Stopwatch, Timer. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Energy efficiency scale: A+++ to D. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Illumination location: Top

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.