Whirlpool logo

Whirlpool AKZM 8410 IX 73 L 3650 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140862
Info modified on:
17 Mar 2025, 07:46:39
Short summary description Whirlpool AKZM 8410 IX 73 L 3650 W Stainless steel:

Whirlpool AKZM 8410 IX, Medium, Electric, 73 L, 3650 W, 73 L, 0 - 250 °C

Long summary description Whirlpool AKZM 8410 IX 73 L 3650 W Stainless steel:

Whirlpool AKZM 8410 IX. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Stainless steel, Control type: Touch. Timer type: Digital. Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.7 kWh, Connected load: 3650 W. Installation compartment width: 60 cm, Installation compartment depth: 56 cm, Installation compartment height: 55 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.