Whirlpool logo

Whirlpool AKZM 6600 IXL oven 73 L 3650 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84448
Info modified on:
29 Nov 2024, 15:42:51
Short summary description Whirlpool AKZM 6600 IXL oven 73 L 3650 W Black, Stainless steel:

Whirlpool AKZM 6600 IXL, Electric, 73 L, 3650 W, 73 L, 3650 W, 1 shelves

Long summary description Whirlpool AKZM 6600 IXL oven 73 L 3650 W Black, Stainless steel:

Whirlpool AKZM 6600 IXL. Oven type: Electric, Total oven(s) interior capacity: 73 L, Total oven power: 3650 W. Product colour: Black, Stainless steel, Control type: Buttons, Control position: Top front. Energy consumption (conventional): 0.91 kWh, Connected load: 3650 W, AC input voltage: 230 V. Lamps quantity: 1 lamp(s). Installation compartment width: 56 cm, Installation compartment depth: 55.6 cm, Installation compartment height: 60 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.