Whirlpool logo

Whirlpool AKZM 6560/IXL oven 73 L 2600 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100471
Info modified on:
29 Nov 2024, 15:42:33
Short summary description Whirlpool AKZM 6560/IXL oven 73 L 2600 W Stainless steel:

Whirlpool AKZM 6560/IXL, Electric, 73 L, 2600 W, 73 L, 2450 W, Catalytic

Long summary description Whirlpool AKZM 6560/IXL oven 73 L 2600 W Stainless steel:

Whirlpool AKZM 6560/IXL. Oven type: Electric, Total oven(s) interior capacity: 73 L, Total oven power: 2600 W. Product colour: Stainless steel, Control type: Touch, Control position: Front. Timer type: Digital. Energy consumption (conventional): 0.89 kWh, Energy consumption (forced convection): 0.69 kWh, Connected load: 2600 W. Lamps quantity: 1 lamp(s), Lamp type: Halogen

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.