Whirlpool logo

Whirlpool AKZ 431/01 IX oven 3650 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
231102
Info modified on:
29 Nov 2024, 15:42:24
Short summary description Whirlpool AKZ 431/01 IX oven 3650 W Stainless steel:

Whirlpool AKZ 431/01 IX, Electric, 3650 W, 3650 W, 1 shelves, Stainless steel, Buttons, Rotary

Long summary description Whirlpool AKZ 431/01 IX oven 3650 W Stainless steel:

Whirlpool AKZ 431/01 IX. Oven type: Electric, Total oven power: 3650 W, Oven power: 3650 W. Product colour: Stainless steel, Control type: Buttons, Rotary, Control position: Top front. Clock type: Electronic. AC input voltage: 230 V, AC input frequency: 50 Hz, Current: 16 A. Installation compartment width: 56 cm, Installation compartment depth: 55 cm, Installation compartment height: 60 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.