Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKT 933/WH hob White Built-in Gas 5 zone(s)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKT 933/WH
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKT 933/WH show
Show alternative article codes used in the online market place
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWhirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9706
This statistic is based on the 91450 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89404 free Open Icecat users.
Info modified on: 23 Oct 2019 15:04:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Whirlpool AKT 933/WH hob White Built-in Gas 5 zone(s):
This short summary of the Whirlpool AKT 933/WH hob White Built-in Gas 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKT 933/WH, White, Built-in, Gas, Glass, 5 zone(s), 1000 W

Long summary description Whirlpool AKT 933/WH hob White Built-in Gas 5 zone(s):
This is an auto-generated long summary of Whirlpool AKT 933/WH hob White Built-in Gas 5 zone(s) based on the first three specs of the first five spec groups.

Whirlpool AKT 933/WH. Product colour: White, Appliance placement: Built-in, Hob type: Gas. Width: 860 mm, Depth: 510 mm, Height: 49 mm

Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Appliance placement *
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Gas
Top surface type *
Characteristics of the top surface of the device.
Glass
Number of cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
5 zone(s)
Simmer cooking zone
1000 W
Regular cooking zone
A part of a cooker that emits a flame e.g. gas hob.
1650 W
Large cooking zone
3000 W
Design
Extra large high-speed cooking zone
3500 W
Ergonomics
Easy to clean
Yes
Weight & dimensions
Width *
The measurement or extent of something from side to side.
860 mm
Depth *
The distance from the front to the back of something.
510 mm
Height *
The measurement of the product from head to foot or from base to top.
49 mm
Customer service details
Array
X