Whirlpool logo

Whirlpool AKT 8210 LX Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91687
Info modified on:
07 Nov 2024, 03:34:04
Short summary description Whirlpool AKT 8210 LX Black Built-in Ceramic 4 zone(s):

Whirlpool AKT 8210 LX, Black, Built-in, Ceramic, Ceramic, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKT 8210 LX Black Built-in Ceramic 4 zone(s):

Whirlpool AKT 8210 LX. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch, Control position: Top right. Connected load (electric): 6300 W, Current: 27.8 A. Width: 580 mm, Depth: 510 mm, Height: 46 mm. Package width: 670 mm, Package depth: 600 mm, Package weight: 10 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.