Whirlpool logo

Whirlpool AKR 313/IX Stainless steel Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83164
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Whirlpool AKR 313/IX Stainless steel Built-in 60 cm Gas 4 zone(s):

Whirlpool AKR 313/IX, Stainless steel, Built-in, 60 cm, Gas, Stainless steel, 4 zone(s)

Long summary description Whirlpool AKR 313/IX Stainless steel Built-in 60 cm Gas 4 zone(s):

Whirlpool AKR 313/IX. Product colour: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Connected load (gas): 8000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 40 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.