Whirlpool logo

Whirlpool AKR 808 BG cooker hood Wall-mounted Black, Stainless steel 736 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39704
Info modified on:
29 Nov 2024, 15:54:32
Short summary description Whirlpool AKR 808 BG cooker hood Wall-mounted Black, Stainless steel 736 m³/h:

Whirlpool AKR 808 BG, 736 m³/h, Ducted/Recirculating, 67 dB, 553 m³/h, Wall-mounted, Black, Stainless steel

Long summary description Whirlpool AKR 808 BG cooker hood Wall-mounted Black, Stainless steel 736 m³/h:

Whirlpool AKR 808 BG. Maximum extraction power: 736 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 67 dB. Type: Wall-mounted, Product colour: Black, Stainless steel, Cord length: 1.5 m. Grease filter type: Aluminium, Number of filters: 3 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s). Connected load: 290 W, Motor power: 250 W, Current: 1.2 A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.