Whirlpool logo

Whirlpool AKP 561 IX oven 65 L 3650 W Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75038
Info modified on:
29 Nov 2024, 15:42:34
Short summary description Whirlpool AKP 561 IX oven 65 L 3650 W Stainless steel:

Whirlpool AKP 561 IX, Electric, 65 L, 3650 W, 65 L, 2500 W, Stainless steel

Long summary description Whirlpool AKP 561 IX oven 65 L 3650 W Stainless steel:

Whirlpool AKP 561 IX. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 3650 W. Product colour: Stainless steel, Control type: Rotary, Cord length: 1.30 m. Timer type: Mechanical. Energy consumption (conventional): 0.89 kWh. Lamps quantity: 1 lamp(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.