Whirlpool logo

Whirlpool AKM 299/IX hob Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58061
Info modified on:
22 May 2024, 11:19:45
Short summary description Whirlpool AKM 299/IX hob Stainless steel Built-in Gas 4 zone(s):

Whirlpool AKM 299/IX, Stainless steel, Built-in, Gas, Stainless steel, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKM 299/IX hob Stainless steel Built-in Gas 4 zone(s):

Whirlpool AKM 299/IX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 100 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Front. Connected load (gas): 9750 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 1120 mm, Depth: 384 mm, Height: 74 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.