Whirlpool logo

Whirlpool AKB 655/IXL kitchen storage drawer Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77154
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKB 655/IXL kitchen storage drawer Stainless steel:

Whirlpool AKB 655/IXL, Stainless steel, Metal, 595 mm, 140 mm, 548 mm

Long summary description Whirlpool AKB 655/IXL kitchen storage drawer Stainless steel:

Whirlpool AKB 655/IXL. Product colour: Stainless steel, Material: Metal. Width: 595 mm, Height: 140 mm, Depth: 548 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.