Whirlpool logo

Whirlpool AFG 6212 B freezer Chest freezer Freestanding 212 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148283
Info modified on:
22 Feb 2023, 14:59:28
Short summary description Whirlpool AFG 6212 B freezer Chest freezer Freestanding 212 L White:

Whirlpool AFG 6212 B, 212 L, 14 kg/24h, 41 dB, 4*, White

Long summary description Whirlpool AFG 6212 B freezer Chest freezer Freestanding 212 L White:

Whirlpool AFG 6212 B. Freezer net capacity: 212 L, Freezing capacity: 14 kg/24h, Storage time during power failure: 36 h, Noise level: 41 dB, Star rating: 4*. Annual energy consumption: 285 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.