Whirlpool logo

Whirlpool ADP 6332 WH Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73191
Info modified on:
26 Feb 2021, 16:52:28
Short summary description Whirlpool ADP 6332 WH Freestanding 12 place settings:

Whirlpool ADP 6332 WH, Freestanding, White, 1.5 m, 1.5 m, 2 m, 12 place settings

Long summary description Whirlpool ADP 6332 WH Freestanding 12 place settings:

Whirlpool ADP 6332 WH. Appliance placement: Freestanding, Door colour: White, Cord length: 1.5 m. Number of place settings: 12 place settings, Noise level: 48 dB, Delay start (max): 8 h. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.15 kWh, Current: 13 A. Width: 597 mm, Depth: 590 mm, Height: 850 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 870 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.