Whirlpool logo

Whirlpool ADP 6838 IX dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63139
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool ADP 6838 IX dishwasher Freestanding 12 place settings:

Whirlpool ADP 6838 IX, Freestanding, Stainless steel, Stainless steel, Buttons, Rotary, LCD, Upper

Long summary description Whirlpool ADP 6838 IX dishwasher Freestanding 12 place settings:

Whirlpool ADP 6838 IX. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 47 dB, Dishwashing programs: Glass/Delicate, Intensive, Normal, Quick. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 231 kWh, Annual water consumption: 3080 L

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.