Whirlpool logo

Whirlpool ADP 5600 IX dishwasher Freestanding 12 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82921
Info modified on:
31 Dec 2021, 12:58:33
Short summary description Whirlpool ADP 5600 IX dishwasher Freestanding 12 place settings:

Whirlpool ADP 5600 IX, Freestanding, Stainless steel, Stainless steel, 12 place settings, Eco, Intensive, Pre-wash, Quick, 8 h

Long summary description Whirlpool ADP 5600 IX dishwasher Freestanding 12 place settings:

Whirlpool ADP 5600 IX. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Dishwashing programs: Eco, Intensive, Pre-wash, Quick, Delay start (max): 8 h. Water consumption per cycle: 15 L, Energy consumption per cycle: 1.05 kWh. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 232 kWh, Annual water consumption: 3314 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.