Whirlpool ADP 5510 IX, Freestanding, Stainless steel, Black, Stainless steel, 1.5 m, 1.5 m, 2 m
Whirlpool ADP 5510 IX. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Black, Stainless steel. Number of place settings: 13 place settings, Noise level: 48 dB, Temperature (max): 60 °C. Water consumption per cycle: 10 L, Current: 10 A. Width: 597 mm, Depth: 590 mm, Height: 850 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 870 mm