Whirlpool logo

Whirlpool ADP 500 IX dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86524
Info modified on:
27 May 2024, 11:54:01
Short summary description Whirlpool ADP 500 IX dishwasher Freestanding 13 place settings:

Whirlpool ADP 500 IX, Freestanding, Stainless steel, Black, Stainless steel, Buttons, 1.5 m, 1.5 m

Long summary description Whirlpool ADP 500 IX dishwasher Freestanding 13 place settings:

Whirlpool ADP 500 IX. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Black, Stainless steel. Number of place settings: 13 place settings, Noise level: 48 dB, Delay start (max): 24 h. Water consumption per cycle: 10 L, Current: 10 A. Width: 597 mm, Depth: 590 mm, Height: 850 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 870 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.