Whirlpool logo

Whirlpool ADG 7010 dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60454
Info modified on:
27 May 2024, 11:59:07
Short summary description Whirlpool ADG 7010 dishwasher Fully built-in 13 place settings:

Whirlpool ADG 7010, Fully built-in, Black, Buttons, 13 place settings, 44 dB, 60 °C

Long summary description Whirlpool ADG 7010 dishwasher Fully built-in 13 place settings:

Whirlpool ADG 7010. Appliance placement: Fully built-in, Control panel colour: Black, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 44 dB, Temperature (max): 60 °C. Current: 10 A. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Package width: 640 mm, Package depth: 660 mm, Package height: 840 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.