Whirlpool ACMT 6533/IX, Freestanding cooker, Stainless steel, Rotary, Front, Ceramic, 4 zone(s)
Whirlpool ACMT 6533/IX. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Medium, Oven power source: Electric, Oven net capacity: 61 L. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.86 kWh, Connected load (electric): 9200 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm