Whirlpool logo

Whirlpool ACM 1032/BA hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112416
Info modified on:
22 May 2024, 11:18:30
Short summary description Whirlpool ACM 1032/BA hob Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 1032/BA, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Simmer

Long summary description Whirlpool ACM 1032/BA hob Black Built-in Zone induction hob 4 zone(s):

Whirlpool ACM 1032/BA. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1600 W, Large cooking zone: 2100 W. Control type: Touch, Control position: Top front, Timer duration: 99 min. Connected load (electric): 7200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 770 mm, Depth: 510 mm, Height: 52 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.