Whirlpool logo

Whirlpool WS68V8KCW/E Freestanding cooker Electric Zone induction hob Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18622
Info modified on:
16 Dec 2024, 07:45:11
Short summary description Whirlpool WS68V8KCW/E Freestanding cooker Electric Zone induction hob Stainless steel:

Whirlpool WS68V8KCW/E, Freestanding cooker, Stainless steel, Rotary, Touch, Stainless steel, Front, 1 m

Long summary description Whirlpool WS68V8KCW/E Freestanding cooker Electric Zone induction hob Stainless steel:

Whirlpool WS68V8KCW/E. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary, Touch. Hob type: Zone induction hob, Number of cooking zones: 4 zone(s), Number of electric cooking zones: 4 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 83 L. Energy consumption (conventional): 0.96 kWh, Energy consumption (forced convection): 0.86 kWh, Connected load (electric): 10100 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.