Whirlpool logo

Whirlpool FSB 723V BS IT N washing machine Front-load 7 kg 1151 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67418
Info modified on:
04 Mar 2025, 15:36:37
Short summary description Whirlpool FSB 723V BS IT N washing machine Front-load 7 kg 1151 RPM White:

Whirlpool FSB 723V BS IT N, Front-load, 7 kg, B, 78 dB, 1151 RPM, D

Long summary description Whirlpool FSB 723V BS IT N washing machine Front-load 7 kg 1151 RPM White:

Whirlpool FSB 723V BS IT N. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 50 dB, Maximum spin speed: 1151 RPM. Product colour: White. Width: 595 mm, Depth: 435 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.