Whirlpool logo

Whirlpool FWDD 1071682 WSV EU N washer dryer Freestanding Front-load White E

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203084
Info modified on:
07 Nov 2024, 15:14:11
Short summary description Whirlpool FWDD 1071682 WSV EU N washer dryer Freestanding Front-load White E:

Whirlpool FWDD 1071682 WSV EU N, Front-load, Freestanding, White, Left, Buttons, Rotary, LCD

Long summary description Whirlpool FWDD 1071682 WSV EU N washer dryer Freestanding Front-load White E:

Whirlpool FWDD 1071682 WSV EU N. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 10 kg, Maximum spin speed: 1600 RPM, Spin-drying class: A. Cord length: 1.2 m. Energy efficiency class (washing): D, Energy efficiency class (washing & drying): E, Water consumption washing per cycle: 51 L. Depth: 605 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.