Whirlpool logo

Whirlpool T TNF 8211 OX AQUA Freestanding 422 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161672
Info modified on:
25 Mar 2025, 09:04:52
Short summary description Whirlpool T TNF 8211 OX AQUA Freestanding 422 L Stainless steel:

Whirlpool T TNF 8211 OX AQUA, 422 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool T TNF 8211 OX AQUA Freestanding 422 L Stainless steel:

Whirlpool T TNF 8211 OX AQUA. Total net capacity: 422 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 318 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4. Freezer net capacity: 104 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 378 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.