Whirlpool logo

Whirlpool FWDD1071681WS EU washer dryer Freestanding Front-load White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97239
Info modified on:
12 May 2025, 06:44:07
Short summary description Whirlpool FWDD1071681WS EU washer dryer Freestanding Front-load White:

Whirlpool FWDD1071681WS EU, Front-load, Freestanding, White, Buttons, Rotary, LCD, 71 L

Long summary description Whirlpool FWDD1071681WS EU washer dryer Freestanding Front-load White:

Whirlpool FWDD1071681WS EU. Loading type: Front-load, Appliance placement: Freestanding, Product colour: White. Rated capacity (washing & drying): 7 kg, Maximum spin speed: 1600 RPM, Rated capacity (washing): 10 kg. Cord length: 1.2 m. Water consumption washing per cycle: 60 L, Water consumption washing & drying per cycle: 20000 L, Energy efficiency scale: A to G. Depth: 605 mm, Width: 595 mm, Height: 850 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.