Whirlpool logo

Whirlpool AKW 7523/NB Black Built-in 73 cm Gas 5 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16413
Info modified on:
21 Apr 2025, 06:53:04
Short summary description Whirlpool AKW 7523/NB Black Built-in 73 cm Gas 5 zone(s):

Whirlpool AKW 7523/NB, Black, Built-in, 73 cm, Gas, Glass, 5 zone(s)

Long summary description Whirlpool AKW 7523/NB Black Built-in 73 cm Gas 5 zone(s):

Whirlpool AKW 7523/NB. Product colour: Black, Appliance placement: Built-in, Hob width size: 73 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (gas): 12300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 730 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.