Whirlpool logo

Whirlpool WIC 3T224 PFG Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76354
Info modified on:
28 Jan 2025, 11:56:43
Short summary description Whirlpool WIC 3T224 PFG Fully built-in 14 place settings:

Whirlpool WIC 3T224 PFG, Fully built-in, Full size (60 cm), White, Buttons, 1.3 m, 1.55 m

Long summary description Whirlpool WIC 3T224 PFG Fully built-in 14 place settings:

Whirlpool WIC 3T224 PFG. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: White. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Eco, Intensive, Silent, Turbo. Water consumption per cycle: 9 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 0.93 kWh. Width: 598 mm, Depth: 555 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.