Whirlpool logo

Whirlpool GOA 6423/NB Black Built-in 60 cm Gas 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176278
Info modified on:
20 Dec 2024, 06:07:17
Short summary description Whirlpool GOA 6423/NB Black Built-in 60 cm Gas 4 zone(s):

Whirlpool GOA 6423/NB, Black, Built-in, 60 cm, Gas, Glass, 4 zone(s)

Long summary description Whirlpool GOA 6423/NB Black Built-in 60 cm Gas 4 zone(s):

Whirlpool GOA 6423/NB. Product colour: Black, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Large cooking zone: 3500 W. Control type: Rotary, Control position: Top right, Electronic ignition type: One hand ignition. Connected load (gas): 8000 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 510 mm, Height: 49 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.