Whirlpool logo

Whirlpool WIO 3O33 DE Fully built-in 14 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106548
Info modified on:
28 Jan 2025, 11:56:35
Short summary description Whirlpool WIO 3O33 DE Fully built-in 14 place settings:

Whirlpool WIO 3O33 DE, Fully built-in, Full size (60 cm), Stainless steel, Buttons, 1.3 m, 1.55 m

Long summary description Whirlpool WIO 3O33 DE Fully built-in 14 place settings:

Whirlpool WIO 3O33 DE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Stainless steel. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Auto. Connected load: 1900 W, Power consumption (off): 0.5 W, AC input voltage: 220 - 240 V. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package weight: 37.5 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.