Whirlpool WIC 3T123 PFE, Fully built-in, Full size (60 cm), 1.55 m, 1.3 m, 1.5 m, 14 place settings
Whirlpool WIC 3T123 PFE. Appliance placement: Fully built-in, Product size: Full size (60 cm), Cord length: 1.55 m. Number of place settings: 14 place settings, Noise level: 43 dB, Dishwashing programs: Auto, Eco 50°C, Intensive, Pre-wash, Quick, Silent. Water consumption per cycle: 9.5 L, Power consumption (off): 0.5 W, AC input voltage: 220 - 240 V. Width: 595 mm, Depth: 555 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm