Whirlpool logo

Whirlpool WIE 2B19 Fully built-in 13 place settings F

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4642
Info modified on:
29 May 2025, 11:21:47
Short summary description Whirlpool WIE 2B19 Fully built-in 13 place settings F:

Whirlpool WIE 2B19, Fully built-in, Stainless steel, Buttons, Sensor, 1.3 m, 1.55 m, 1.5 m

Long summary description Whirlpool WIE 2B19 Fully built-in 13 place settings F:

Whirlpool WIE 2B19. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Control type: Buttons, Sensor. Number of place settings: 13 place settings, Noise emission class: C, Noise level: 49 dB. Energy efficiency class: F, Water consumption per cycle: 12 L, Energy consumption per 100 cycles: 104 kWh. Width: 595 mm, Depth: 570 mm, Height: 820 mm. Package width: 650 mm, Package depth: 675 mm, Package height: 910 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.