Whirlpool logo

Whirlpool WOI5S8HM2SBA 73 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1248
Info modified on:
02 Jun 2025, 06:44:00
Short summary description Whirlpool WOI5S8HM2SBA 73 L Black:

Whirlpool WOI5S8HM2SBA, Medium, Electric, 73 L, 73 L, Hydrolytic, Built-in

Long summary description Whirlpool WOI5S8HM2SBA 73 L Black:

Whirlpool WOI5S8HM2SBA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Timer type: Digital. Energy efficiency class: A+, Energy consumption (conventional): 0.67 kWh, Energy consumption (forced convection): 0.9 kWh. Lamps quantity: 1 lamp(s), Lamp type: Halogen, Illumination location: Rear

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.