Whirlpool WQ9 B2L, Freestanding, Multi door, Stainless steel, Touch, LED, On door
Whirlpool WQ9 B2L. Appliance placement: Freestanding, Product design: Multi door, Product colour: Stainless steel. Total net capacity: 594 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 388 L, Lamp type: LED. Freezer net capacity: 206 L, Freezer position: Bottom-placed, Freezing capacity: 5 kg/24h. Cord length: 1.8 m