Whirlpool logo

Whirlpool TDLR 7221BS IT/N washing machine Top-load 7 kg 1151 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76579
Info modified on:
08 Apr 2025, 12:14:58
Short summary description Whirlpool TDLR 7221BS IT/N washing machine Top-load 7 kg 1151 RPM White:

Whirlpool TDLR 7221BS IT/N, Top-load, 7 kg, B, 78 dB, 1151 RPM, E

Long summary description Whirlpool TDLR 7221BS IT/N washing machine Top-load 7 kg 1151 RPM White:

Whirlpool TDLR 7221BS IT/N. Loading type: Top-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 78 dB, Noise level (wash): 52 dB, Maximum spin speed: 1151 RPM. Product colour: White. Width: 400 mm, Depth: 600 mm, Height: 900 mm. Energy efficiency class: E

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.