Whirlpool logo

Whirlpool FFB R8428 BV IT washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52726
Info modified on:
08 Apr 2025, 14:36:06
Short summary description Whirlpool FFB R8428 BV IT washing machine Front-load 8 kg 1200 RPM White:

Whirlpool FFB R8428 BV IT, Front-load, 8 kg, B, 79 dB, 1200 RPM, C

Long summary description Whirlpool FFB R8428 BV IT washing machine Front-load 8 kg 1200 RPM White:

Whirlpool FFB R8428 BV IT. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 630 mm, Height: 845 mm. Energy efficiency class: C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.